Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121011K3FKTA

Description
11.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
11.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121011K3FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121011K3FKTA-ND
Chip Resistor - Surface Mount CRCW121011K3FKTA-ND
11.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

11.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 11.3K OHM 1/2W 1% 1210 SMD - CRCW121011K3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1/2W 1% 1210 SMD
CRCW121011K3FKTA
RES 11.3K OHM 1/2W 1% 1210 SMD CRCW121011K3FKTA
RES 11.3Kohm 1/2W 1% 1210 SMD

RES 11.3Kohm 1/2W 1% 1210 SMD

Supplier's Site
Resistor, Thick Film, 11.3Kohm, 330Mw, 1%; Resistance Vishay - 07J6263 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 11.3Kohm, 330Mw, 1%; Resistance Vishay
07J6263
Resistor, Thick Film, 11.3Kohm, 330Mw, 1%; Resistance Vishay 07J6263
RESISTOR, THICK FILM, 11.3KOHM, 330mW, 1%; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 11.3KOHM, 330mW, 1%; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121011K3FKTA-ND CRCW121011K3FKTA 07J6263
Product Name Chip Resistor - Surface Mount RES 11.3K OHM 1/2W 1% 1210 SMD Resistor, Thick Film, 11.3Kohm, 330Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers