Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121011K0JNEA

Description
11 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
11 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-11KVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11KVTR-ND
Chip Resistor - Surface Mount 541-11KVTR-ND
11 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

11 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 11K OHM 1/2W 5% 1210 SMD - CRCW121011K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/2W 5% 1210 SMD
CRCW121011K0JNEA
RES 11K OHM 1/2W 5% 1210 SMD CRCW121011K0JNEA
RES 11Kohm 1/2W 5% 1210 SMD

RES 11Kohm 1/2W 5% 1210 SMD

Supplier's Site
Crcw1210 200 11K 5% Et1 E3 Rohs Compliant Vishay - 14N5276 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 11K 5% Et1 E3 Rohs Compliant Vishay
14N5276
Crcw1210 200 11K 5% Et1 E3 Rohs Compliant Vishay 14N5276
CRCW1210 200 11K 5% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 11K 5% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-11KVTR-ND CRCW121011K0JNEA 14N5276
Product Name Chip Resistor - Surface Mount RES 11K OHM 1/2W 5% 1210 SMD Crcw1210 200 11K 5% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers