Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210118RFKTA

Description
118 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
118 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210118RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210118RFKTA-ND
Chip Resistor - Surface Mount CRCW1210118RFKTA-ND
118 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

118 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:118ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1210118RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:118ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1210118RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:118ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1210118RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:118ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:118ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 118R, 1%, 0.33W, 1210, Reel; Resistance Vishay - 07J6268 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 118R, 1%, 0.33W, 1210, Reel; Resistance Vishay
07J6268
Res, Thick Film, 118R, 1%, 0.33W, 1210, Reel; Resistance Vishay 07J6268
RES, THICK FILM, 118R, 1%, 0.33W, 1210, REEL; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 118R, 1%, 0.33W, 1210, REEL; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210118RFKTA-ND CRCW1210118RFKTA 07J6268
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:118ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 118R, 1%, 0.33W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 118 ohms 118 ohms 118 ohms
Unlock Full Specs
to access all available technical data