Vishay Intertechnology, Inc. RES 115K OHM 1/2W 1% 1210 SMD CRCW1210115KFKTA

Description
RES 115Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 115Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115K OHM 1/2W 1% 1210 SMD - CRCW1210115KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115K OHM 1/2W 1% 1210 SMD
CRCW1210115KFKTA
RES 115K OHM 1/2W 1% 1210 SMD CRCW1210115KFKTA
RES 115Kohm 1/2W 1% 1210 SMD

RES 115Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210115KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210115KFKTA-ND
Chip Resistor - Surface Mount CRCW1210115KFKTA-ND
115 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

115 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 115K 1% 100 Rt1 Rohs Compliant Vishay - 49P3317 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 115K 1% 100 Rt1 Rohs Compliant Vishay
49P3317
Crcw1210 115K 1% 100 Rt1 Rohs Compliant Vishay 49P3317
CRCW1210 115K 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 115K 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210115KFKTA CRCW1210115KFKTA-ND 49P3317
Product Name RES 115K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 115K 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 115000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details