Vishay Intertechnology, Inc. RES 113 OHM 1/2W 1% 1210 SMD CRCW1210113RFKTA

Description
RES 113ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 113ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1/2W 1% 1210 SMD - CRCW1210113RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1/2W 1% 1210 SMD
CRCW1210113RFKTA
RES 113 OHM 1/2W 1% 1210 SMD CRCW1210113RFKTA
RES 113ohm 1/2W 1% 1210 SMD

RES 113ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210113RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210113RFKTA-ND
Chip Resistor - Surface Mount CRCW1210113RFKTA-ND
113 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

113 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 113 1% 100 Rt1 Rohs Compliant Vishay - 49P3316 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 113 1% 100 Rt1 Rohs Compliant Vishay
49P3316
Crcw1210 113 1% 100 Rt1 Rohs Compliant Vishay 49P3316
CRCW1210 113 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 113 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210113RFKTA CRCW1210113RFKTA-ND 49P3316
Product Name RES 113 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 113 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers