VISHAY INTERTECHNOLOGY, INC.
CRCW1210111JRT1 -- RES, 110 OHM 1/4 WATT
Vishay Intertechnology, Inc.
RES, 110 OHM 1/4 WATT
CRCW1210111JRT1
Description
RES, 110ohm 1/4 WATT
Request a Quote
Email Supplier
Description
RES, 110ohm 1/4 WATT
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1210111JRT1 |
|
Product Name
|
RES, 110 OHM 1/4 WATT |
|
Resistance Range
|
110 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
45000 ohms
Tolerance
20 +/- %
Power Rating
30 watts
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details