Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210110RFKEA

Description
110 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
110 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-110AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110AACT-ND
Chip Resistor - Surface Mount 541-110AACT-ND
110 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110AATR-ND
Chip Resistor - Surface Mount 541-110AATR-ND
110 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110AADKR-ND
Chip Resistor - Surface Mount 541-110AADKR-ND
110 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 110ohms 1% - CRCW1210110RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 110ohms 1%
CRCW1210110RFKEA
Thick Film Resistors - SMD 1/2watt 110ohms 1% CRCW1210110RFKEA
Thick Film Resistors - SMD 1/2watt 110ohms 1%

Thick Film Resistors - SMD 1/2watt 110ohms 1%

Supplier's Site
Res, Thick Film, 110R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 42K4151 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110R, 1%, 0.5W, 1210, Reel; Resistance Vishay
42K4151
Res, Thick Film, 110R, 1%, 0.5W, 1210, Reel; Resistance Vishay 42K4151
RES, THICK FILM, 110R, 1%, 0.5W, 1210, REEL; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 110R, 1%, 0.5W, 1210, REEL; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1210110RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1210110RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1210110RFKEA
RES SMD 110 OHM 1% 1/2W 1210

RES SMD 110 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-110AACT-ND CRCW1210110RFKEA 42K4151 CRCW1210110RFKEA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 110ohms 1% Res, Thick Film, 110R, 1%, 0.5W, 1210, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric] 1210 (3225 Metric)
Resistance Range 110 ohms 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD105JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details