Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 110Kohms 1% CRCW1210110KFKTA

Description
Thick Film Resistors - SMD 1/2watt 110Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 110Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 110Kohms 1% - CRCW1210110KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 110Kohms 1%
CRCW1210110KFKTA
Thick Film Resistors - SMD 1/2watt 110Kohms 1% CRCW1210110KFKTA
Thick Film Resistors - SMD 1/2watt 110Kohms 1%

Thick Film Resistors - SMD 1/2watt 110Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210110KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210110KFKTA-ND
Chip Resistor - Surface Mount CRCW1210110KFKTA-ND
110 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

110 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 110Kohm, 330Mw, 1%; Resistance Vishay - 07J6261 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 110Kohm, 330Mw, 1%; Resistance Vishay
07J6261
Resistor, Thick Film, 110Kohm, 330Mw, 1%; Resistance Vishay 07J6261
RESISTOR, THICK FILM, 110KOHM, 330mW, 1%; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 110KOHM, 330mW, 1%; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210110KFKTA CRCW1210110KFKTA-ND 07J6261
Product Name Thick Film Resistors - SMD 1/2watt 110Kohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 110Kohm, 330Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 110000 ohms 110000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details