Vishay Intertechnology, Inc. RES 10.7 OHM 3/4W 1% 1210 SMD CRCW121010R7FKEAHP

Description
RES 10.7ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 10.7ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7 OHM 3/4W 1% 1210 SMD - CRCW121010R7FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 3/4W 1% 1210 SMD
CRCW121010R7FKEAHP
RES 10.7 OHM 3/4W 1% 1210 SMD CRCW121010R7FKEAHP
RES 10.7ohm 3/4W 1% 1210 SMD

RES 10.7ohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121010R7FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121010R7FKEAHP-ND
Chip Resistor - Surface Mount CRCW121010R7FKEAHP-ND
10.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121010R7FKEAHP CRCW121010R7FKEAHP-ND
Product Name RES 10.7 OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 10.7 ohms 10.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers