Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:10.5ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW121010R5FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:10.5ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:10.5ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:10.5ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW121010R5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:10.5ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW121010R5FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:10.5ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW121010R5FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:10.5ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:10.5ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - CRCW121010R5FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121010R5FKTA-ND
Chip Resistor - Surface Mount CRCW121010R5FKTA-ND
10.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

10.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 10.5 Ohm, 330Mw, 1%; Resistance Vishay - 04H6893 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10.5 Ohm, 330Mw, 1%; Resistance Vishay
04H6893
Resistor, Thick Film, 10.5 Ohm, 330Mw, 1%; Resistance Vishay 04H6893
RESISTOR, THICK FILM, 10.5 OHM, 330mW, 1%; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 10.5 OHM, 330mW, 1%; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121010R5FKTA CRCW121010R5FKTA-ND 04H6893
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:10.5ohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Resistor, Thick Film, 10.5 Ohm, 330Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 10.5 ohms 10.5 ohms 10.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details