Vishay Intertechnology, Inc. RES 10.2 OHM 1/2W 1% 1210 SMD CRCW121010R2FKTA

Description
RES 10.2ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 10.2ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2 OHM 1/2W 1% 1210 SMD - CRCW121010R2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 1/2W 1% 1210 SMD
CRCW121010R2FKTA
RES 10.2 OHM 1/2W 1% 1210 SMD CRCW121010R2FKTA
RES 10.2ohm 1/2W 1% 1210 SMD

RES 10.2ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121010R2FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121010R2FKTA-ND
Chip Resistor - Surface Mount CRCW121010R2FKTA-ND
10.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

10.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 10.2 1% 100 Rt1 Rohs Compliant Vishay - 49P3305 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 10.2 1% 100 Rt1 Rohs Compliant Vishay
49P3305
Crcw1210 10.2 1% 100 Rt1 Rohs Compliant Vishay 49P3305
CRCW1210 10.2 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 10.2 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121010R2FKTA CRCW121010R2FKTA-ND 49P3305
Product Name RES 10.2 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 10.2 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 10.2 ohms 10.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details