Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121010R0JNEA

Description
10 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10VDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10VDKR-ND
Chip Resistor - Surface Mount 541-10VDKR-ND
10 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10VTR-ND
Chip Resistor - Surface Mount 541-10VTR-ND
10 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10VCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10VCT-ND
Chip Resistor - Surface Mount 541-10VCT-ND
10 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES, FXD, MTL FLM, O 010.00, 00.25W, 05.0%, SMD - CRCW121010R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, FXD, MTL FLM, O 010.00, 00.25W, 05.0%, SMD
CRCW121010R0JNEA
RES, FXD, MTL FLM, O 010.00, 00.25W, 05.0%, SMD CRCW121010R0JNEA
RES, FXD, MTL FLM, O 010.00, 00.25W, 05.0%, SMD

RES, FXD, MTL FLM, O 010.00, 00.25W, 05.0%, SMD

Supplier's Site
Res, Thick Film, 10R, 5%, 0.33W, 1210, Reel; Resistance Vishay - 69K1461 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 5%, 0.33W, 1210, Reel; Resistance Vishay
69K1461
Res, Thick Film, 10R, 5%, 0.33W, 1210, Reel; Resistance Vishay 69K1461
RES, THICK FILM, 10R, 5%, 0.33W, 1210, REEL; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10R, 5%, 0.33W, 1210, REEL; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, 10R, 5%, 0.5W, 1210 Rohs Compliant Vishay - 84AH5322 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10R, 5%, 0.5W, 1210 Rohs Compliant Vishay
84AH5322
Res, Aec-Q200, 10R, 5%, 0.5W, 1210 Rohs Compliant Vishay 84AH5322
RES, AEC-Q200, 10R, 5%, 0.5W, 1210 ROHS COMPLIANT: YES

RES, AEC-Q200, 10R, 5%, 0.5W, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-10VDKR-ND CRCW121010R0JNEA 69K1461 84AH5322
Product Name Chip Resistor - Surface Mount RES, FXD, MTL FLM, O 010.00, 00.25W, 05.0%, SMD Res, Thick Film, 10R, 5%, 0.33W, 1210, Reel; Resistance Vishay Res, Aec-Q200, 10R, 5%, 0.5W, 1210 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details