VISHAY INTERTECHNOLOGY, INC.
CRCW121010R0FRT2 -- RES 10.0 OHM 1.0 % 1210S
Vishay Intertechnology, Inc.
RES 10.0 OHM 1.0 % 1210S
CRCW121010R0FRT2
Description
RES 10.0ohm 1.0 % 1210S
Request a Quote
Email Supplier
Description
RES 10.0ohm 1.0 % 1210S
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW121010R0FRT2 |
|
Product Name
|
RES 10.0 OHM 1.0 % 1210S |
|
Resistance Range
|
10 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wire wound
Mounting / Packaging
Tubular
Temperature Coefficient
400 ±ppm/°C
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details