Vishay Precision Group Chip Resistor - Surface Mount CRCW121010R0FKEA

Description
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10.0AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0AADKR-ND
Chip Resistor - Surface Mount 541-10.0AADKR-ND
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0AACT-ND
Chip Resistor - Surface Mount 541-10.0AACT-ND
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0AATR-ND
Chip Resistor - Surface Mount 541-10.0AATR-ND
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 667604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667604
Surface Mount Resistors 667604
Vishay CRCW121010R0FKEA

Vishay CRCW121010R0FKEA

Supplier's Site
RES 10.0 OHM 1/2W 1% 1210 SMD - CRCW121010R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM 1/2W 1% 1210 SMD
CRCW121010R0FKEA
RES 10.0 OHM 1/2W 1% 1210 SMD CRCW121010R0FKEA
RES 10.0ohm 1/2W 1% 1210 SMD

RES 10.0ohm 1/2W 1% 1210 SMD

Supplier's Site
Res, Thick Film, 10R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 42K4147 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 0.5W, 1210, Reel; Resistance Vishay
42K4147
Res, Thick Film, 10R, 1%, 0.5W, 1210, Reel; Resistance Vishay 42K4147
RES, THICK FILM, 10R, 1%, 0.5W, 1210, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 0.5W, 1210, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10R, 1%, 0.5W, 1210; Resistance Vishay - 53K2792 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 0.5W, 1210; Resistance Vishay
53K2792
Res, Thick Film, 10R, 1%, 0.5W, 1210; Resistance Vishay 53K2792
RES, THICK FILM, 10R, 1%, 0.5W, 1210; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 0.5W, 1210; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Ohm, 330 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5594 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Ohm, 330 Mw, 1%, 200 V Rohs Compliant Vishay
61M5594
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Ohm, 330 Mw, 1%, 200 V Rohs Compliant Vishay 61M5594
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 ohm, 330 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 ohm, 330 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW121010R0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121010R0FKEA
Chip Resistor - Surface Mount CRCW121010R0FKEA
RES SMD 10 OHM 1% 1/2W 1210

RES SMD 10 OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-10.0AADKR-ND 667604 CRCW121010R0FKEA 42K4147 53K2792 61M5594 CRCW121010R0FKEA
Product Name Chip Resistor - Surface Mount Surface Mount Resistors RES 10.0 OHM 1/2W 1% 1210 SMD Res, Thick Film, 10R, 1%, 0.5W, 1210, Reel; Resistance Vishay Res, Thick Film, 10R, 1%, 0.5W, 1210; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Ohm, 330 Mw, 1%, 200 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD); 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric] 1210 [3225 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567805P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD394JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details