Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:10.7kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW121010K7FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:10.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:10.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:10.7kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW121010K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:10.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW121010K7FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:10.7kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW121010K7FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:10.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:10.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW121010K7FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121010K7FKEA-ND
Chip Resistor - Surface Mount CRCW121010K7FKEA-ND
10.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

10.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 10.7Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K2791 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10.7Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K2791
Resistor, Thick Film, 10.7Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K2791
RESISTOR, THICK FILM, 10.7KOHM, 500mW, 1%, FULL REEL; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 10.7KOHM, 500mW, 1%, FULL REEL; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121010K7FKEA CRCW121010K7FKEA-ND 53K2791
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:10.7kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Resistor, Thick Film, 10.7Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1210 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details