Vishay Intertechnology, Inc. RES 10K OHM 1/2W 5% 1210 SMD CRCW121010K0JNTA

Description
RES 10Kohm 1/2W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 10Kohm 1/2W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/2W 5% 1210 SMD - CRCW121010K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W 5% 1210 SMD
CRCW121010K0JNTA
RES 10K OHM 1/2W 5% 1210 SMD CRCW121010K0JNTA
RES 10Kohm 1/2W 5% 1210 SMD

RES 10Kohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121010K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121010K0JNTA-ND
Chip Resistor - Surface Mount CRCW121010K0JNTA-ND
10 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 10K 5% 200 Rt1 Rohs Compliant Vishay - 49P3301 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 10K 5% 200 Rt1 Rohs Compliant Vishay
49P3301
Crcw1210 10K 5% 200 Rt1 Rohs Compliant Vishay 49P3301
CRCW1210 10K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 10K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121010K0JNTA CRCW121010K0JNTA-ND 49P3301
Product Name RES 10K OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 10K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 10000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers