Vishay Precision Group Chip Resistor - Surface Mount - CRCW121010K0FKEA CRCW121010K0FKEA

Description
Manufacturer: Vishay Win Source Part Number: 915940-CRCW121010K0F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Family Name: CRCW1210 Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10.0KAATR, 541-10.0KAADKR, CRCW1210 100 10K 1% ET1 E3, 541-10.0KAACT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 915940-CRCW121010K0F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Family Name: CRCW1210 Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10.0KAATR, 541-10.0KAADKR, CRCW1210 100 10K 1% ET1 E3, 541-10.0KAACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW121010K0FKEA
915940-CRCW121010K0FKEA
Chip Resistor - Surface Mount - CRCW121010K0FKEA 915940-CRCW121010K0FKEA
Manufacturer: Vishay Win Source Part Number: 915940-CRCW121010K0F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Family Name: CRCW1210 Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10.0KAATR, 541-10.0KAADKR, CRCW1210 100 10K 1% ET1 E3, 541-10.0KAACT

Manufacturer: Vishay
Win Source Part Number: 915940-CRCW121010K0FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Family Name: CRCW1210
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10.0KAATR, 541-10.0KAADKR, CRCW1210 100 10K 1% ET1 E3, 541-10.0KAACT

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KAACT-ND
Chip Resistor - Surface Mount 541-10.0KAACT-ND
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KAATR-ND
Chip Resistor - Surface Mount 541-10.0KAATR-ND
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KAADKR-ND
Chip Resistor - Surface Mount 541-10.0KAADKR-ND
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW121010K0FKEA - CRCW121010K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW121010K0FKEA
CRCW121010K0FKEA
CRCW121010K0FKEA CRCW121010K0FKEA
CRCW121010K0FKEA

CRCW121010K0FKEA

Supplier's Site
SMD 0.5W 200V Resistor - 52-CRCW121010K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W 200V Resistor
52-CRCW121010K0FKEA
SMD 0.5W 200V Resistor 52-CRCW121010K0FKEA
1210 Thick Film Resistor, 10kR, 1%, 0.5W, 200V, SMD Product overview: CRCW121010K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW121010K0FKEA can be used for catalog matching and distributor lookup.

1210 Thick Film Resistor, 10kR, 1%, 0.5W, 200V, SMD Product overview: CRCW121010K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW121010K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6792376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792376
Surface Mount Resistors 6792376
Vishay CRCW121010K0FKEA

Vishay CRCW121010K0FKEA

Supplier's Site
Surface Mount Resistors - 6792376P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792376P
Surface Mount Resistors 6792376P
Vishay CRCW121010K0FKEA

Vishay CRCW121010K0FKEA

Supplier's Site
Res, Thick Film, 10K, 1%, 0.5W, 1210; Resistance Vishay - 53K2785 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.5W, 1210; Resistance Vishay
53K2785
Res, Thick Film, 10K, 1%, 0.5W, 1210; Resistance Vishay 53K2785
RES, THICK FILM, 10K, 1%, 0.5W, 1210; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.5W, 1210; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10K, 1%, 0.5W, 1210, Reel; Resistance Vishay - 42K4146 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.5W, 1210, Reel; Resistance Vishay
42K4146
Res, Thick Film, 10K, 1%, 0.5W, 1210, Reel; Resistance Vishay 42K4146
RES, THICK FILM, 10K, 1%, 0.5W, 1210, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.5W, 1210, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 330 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5593 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 330 Mw, 1%, 200 V Rohs Compliant Vishay
61M5593
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 330 Mw, 1%, 200 V Rohs Compliant Vishay 61M5593
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 kohm, 330 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 kohm, 330 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 915940-CRCW121010K0FKEA 541-10.0KAACT-ND CRCW121010K0FKEA 52-CRCW121010K0FKEA 6792376 6792376P 53K2785 42K4146 61M5593
Product Name Chip Resistor - Surface Mount - CRCW121010K0FKEA Chip Resistor - Surface Mount CRCW121010K0FKEA SMD 0.5W 200V Resistor Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 10K, 1%, 0.5W, 1210; Resistance Vishay Res, Thick Film, 10K, 1%, 0.5W, 1210, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 330 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD); 1210 (3225m) Surface Mount Technology (SMT / SMD); 1210 1210 [3225 Metric] 1210 [3225 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data