Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:107ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1210107RFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:107ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:107ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:107ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1210107RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:107ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1210107RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:107ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1210107RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:107ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:107ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210107RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210107RFKEA-ND
Chip Resistor - Surface Mount CRCW1210107RFKEA-ND
107 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

107 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 107 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K2802 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 107 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K2802
Resistor, Thick Film, 107 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K2802
RESISTOR, THICK FILM, 107 OHM, 500mW, 1%, FULL REEL; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 107 OHM, 500mW, 1%, FULL REEL; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210107RFKEA CRCW1210107RFKEA-ND 53K2802
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:107ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Resistor, Thick Film, 107 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 107 ohms 107 ohms 107 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details