Vishay Intertechnology, Inc. RES 107K OHM 1/2W 1% 1210 SMD CRCW1210107KFKTA

Description
RES 107Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 107Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107K OHM 1/2W 1% 1210 SMD - CRCW1210107KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 1/2W 1% 1210 SMD
CRCW1210107KFKTA
RES 107K OHM 1/2W 1% 1210 SMD CRCW1210107KFKTA
RES 107Kohm 1/2W 1% 1210 SMD

RES 107Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210107KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210107KFKTA-ND
Chip Resistor - Surface Mount CRCW1210107KFKTA-ND
107 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

107 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210107KFKTA CRCW1210107KFKTA-ND
Product Name RES 107K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 107000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4992FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details