Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:105ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1210105RFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:105ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:105ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:105ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1210105RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:105ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1210105RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:105ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1210105RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:105ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:105ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210105RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210105RFKTA-ND
Chip Resistor - Surface Mount CRCW1210105RFKTA-ND
105 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

105 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 105 Ohm, 330Mw, 1%; Resistance Vishay - 04H6897 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 105 Ohm, 330Mw, 1%; Resistance Vishay
04H6897
Thick Film Resistor, 105 Ohm, 330Mw, 1%; Resistance Vishay 04H6897
THICK FILM RESISTOR, 105 OHM, 330mW, 1%; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 105 OHM, 330mW, 1%; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210105RFKTA CRCW1210105RFKTA-ND 04H6897
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:105ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Thick Film Resistor, 105 Ohm, 330Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 105 ohms 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details