Vishay Precision Group RES 105 OHM 1/2W 1% 1210 SMD CRCW1210105RFKEA

Description
RES 105ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 105ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 1/2W 1% 1210 SMD - CRCW1210105RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 1/2W 1% 1210 SMD
CRCW1210105RFKEA
RES 105 OHM 1/2W 1% 1210 SMD CRCW1210105RFKEA
RES 105ohm 1/2W 1% 1210 SMD

RES 105ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-105AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-105AATR-ND
Chip Resistor - Surface Mount 541-105AATR-ND
105 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

105 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-105AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-105AACT-ND
Chip Resistor - Surface Mount 541-105AACT-ND
105 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

105 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-105AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-105AADKR-ND
Chip Resistor - Surface Mount 541-105AADKR-ND
105 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

105 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 105R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K2800 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 105R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K2800
Res, Thick Film, 105R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K2800
RES, THICK FILM, 105R, 1%, 0.5W, 1210, REEL; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 105R, 1%, 0.5W, 1210, REEL; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210105RFKEA 541-105AATR-ND 53K2800
Product Name RES 105 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 105R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 105 ohms 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD123GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers