Vishay Intertechnology, Inc. RES 105K OHM 1/2W 1% 1210 SMD CRCW1210105KFKTA

Description
RES 105Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 105Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105K OHM 1/2W 1% 1210 SMD - CRCW1210105KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM 1/2W 1% 1210 SMD
CRCW1210105KFKTA
RES 105K OHM 1/2W 1% 1210 SMD CRCW1210105KFKTA
RES 105Kohm 1/2W 1% 1210 SMD

RES 105Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210105KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210105KFKTA-ND
Chip Resistor - Surface Mount CRCW1210105KFKTA-ND
105 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

105 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,105Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay - 65H5595 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,105Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay
65H5595
Resistor,metal Glaze,105Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay 65H5595
Resistor,Metal Glaze,105KOhms,200WV ,1+/-% Tol,-100,100ppm-TC,1 210-Case RoHS Compliant: No

Resistor,Metal Glaze,105KOhms,200WV,1+/-% Tol,-100,100ppm-TC,1210-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210105KFKTA CRCW1210105KFKTA-ND 65H5595
Product Name RES 105K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,105Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 105000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details