VISHAY INTERTECHNOLOGY, INC.
CRCW1210103JRT1 -- 10K OHM,5%,1/4W,1210
Vishay Intertechnology, Inc.
10K OHM,5%,1/4W,1210
CRCW1210103JRT1
Description
10Kohm,5%,1/4W,1210
Request a Quote
Email Supplier
Description
10Kohm,5%,1/4W,1210
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1210103JRT1 |
|
Product Name
|
10K OHM,5%,1/4W,1210 |
|
Resistance Range
|
10000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details