Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance: 1%; Power Rating:0.3... CRCW1210102RFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance: 1%; Power Rating:0.3...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance: 1%; Power Rating:0.3...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance: 1%; Power Rating:0.3... - CRCW1210102RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance: 1%; Power Rating:0.3...
CRCW1210102RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance: 1%; Power Rating:0.3... CRCW1210102RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance: 1%; Power Rating:0.3...

Thick Film Chip ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance: 1%; Power Rating:0.3...

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210102RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210102RFKEA-ND
Chip Resistor - Surface Mount CRCW1210102RFKEA-ND
102 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

102 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 102 Ohm, 500Mw, 1%; Resistance Vishay - 53K2798 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 102 Ohm, 500Mw, 1%; Resistance Vishay
53K2798
Thick Film Resistor, 102 Ohm, 500Mw, 1%; Resistance Vishay 53K2798
THICK FILM RESISTOR, 102 OHM, 500mW, 1%; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

THICK FILM RESISTOR, 102 OHM, 500mW, 1%; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210102RFKEA CRCW1210102RFKEA-ND 53K2798
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance: 1%; Power Rating:0.3... Chip Resistor - Surface Mount Thick Film Resistor, 102 Ohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 102 ohms 102 ohms 102 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details