Vishay Intertechnology, Inc. RES 102K OHM 1/3W 1% 1210 SMD CRCW1210102KFKTA

Description
RES 102Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 102Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 1/3W 1% 1210 SMD - CRCW1210102KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/3W 1% 1210 SMD
CRCW1210102KFKTA
RES 102K OHM 1/3W 1% 1210 SMD CRCW1210102KFKTA
RES 102Kohm 1/3W 1% 1210 SMD

RES 102Kohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210102KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210102KFKTA-ND
Chip Resistor - Surface Mount CRCW1210102KFKTA-ND
102 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

102 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,102Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay - 96H6965 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,102Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay
96H6965
Resistor,metal Glaze,102Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay 96H6965
Resistor,Metal Glaze,102KOhms,200WV ,1+/-% Tol,-100,100ppm-TC,1 210-Case RoHS Compliant: No

Resistor,Metal Glaze,102KOhms,200WV,1+/-% Tol,-100,100ppm-TC,1210-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210102KFKTA CRCW1210102KFKTA-ND 96H6965
Product Name RES 102K OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,102Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 102000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers