Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 102Kohms 1% CRCW1210102KFKEAHP

Description
Thick Film Resistors - SMD 3/4watt 102Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 102Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 102Kohms 1% - CRCW1210102KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 102Kohms 1%
CRCW1210102KFKEAHP
Thick Film Resistors - SMD 3/4watt 102Kohms 1% CRCW1210102KFKEAHP
Thick Film Resistors - SMD 3/4watt 102Kohms 1%

Thick Film Resistors - SMD 3/4watt 102Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210102KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210102KFKEAHP-ND
Chip Resistor - Surface Mount CRCW1210102KFKEAHP-ND
102 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

102 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210102KFKEAHP CRCW1210102KFKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 102Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 102000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers