Vishay Intertechnology, Inc. RES 100 OHM 5% 1/3W R1210 CRCW1210101JT

Description
RES 100ohm 5% 1/3W R1210
Request a Quote
Description
RES 100ohm 5% 1/3W R1210
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 5% 1/3W R1210 - CRCW1210101JT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 5% 1/3W R1210
CRCW1210101JT
RES 100 OHM 5% 1/3W R1210 CRCW1210101JT
RES 100ohm 5% 1/3W R1210

RES 100ohm 5% 1/3W R1210

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1210101JT
Product Name RES 100 OHM 5% 1/3W R1210
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers