Vishay/DaleThick Film Resistors - SMD 1/2watt 100ohms 5%
100 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
CRCW1210 100 5% 200 RT5 ROHS COMPLIANT: NO
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW1210100RJNTB | CRCW1210100RJNTB-ND | 49P3309 |
| Product Name | Vishay/DaleThick Film Resistors - SMD 1/2watt 100ohms 5% | Chip Resistor - Surface Mount | Crcw1210 100 5% 200 Rt5 Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1210 | |
| Resistance Range | 100 ohms | 100 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor |