Vishay Precision Group RES 100 OHM 1/3W 5% 1210 SMD CRCW1210100RJNTA

Description
RES 100ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 100ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/3W 5% 1210 SMD - CRCW1210100RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/3W 5% 1210 SMD
CRCW1210100RJNTA
RES 100 OHM 1/3W 5% 1210 SMD CRCW1210100RJNTA
RES 100ohm 1/3W 5% 1210 SMD

RES 100ohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210100RJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210100RJNTA-ND
Chip Resistor - Surface Mount CRCW1210100RJNTA-ND
100 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,100Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay - 05M3794 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,100Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay
05M3794
Resistor,metal Glaze,100Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay 05M3794
Resistor,Metal Glaze,100Ohms,200WV, 5+/-% Tol,-200,200ppm-TC,1 210-Case RoHS Compliant: No

Resistor,Metal Glaze,100Ohms,200WV,5+/-% Tol,-200,200ppm-TC,1210-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210100RJNTA CRCW1210100RJNTA-ND 05M3794
Product Name RES 100 OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,100Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers