Vishay Precision Group Automotive 0.5W 200V Resistor CRCW1210100RJNEA

Description
1210 Thick Film Resistor, 100R, 5%, 0.5W, 200V, AEC-Q200 Product overview: CRCW1210100RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1210100RJNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1210 Thick Film Resistor, 100R, 5%, 0.5W, 200V, AEC-Q200 Product overview: CRCW1210100RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1210100RJNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.5W 200V Resistor - 52-CRCW1210100RJNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.5W 200V Resistor
52-CRCW1210100RJNEA
Automotive 0.5W 200V Resistor 52-CRCW1210100RJNEA
1210 Thick Film Resistor, 100R, 5%, 0.5W, 200V, AEC-Q200 Product overview: CRCW1210100RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1210100RJNEA can be used for catalog matching and distributor lookup.

1210 Thick Film Resistor, 100R, 5%, 0.5W, 200V, AEC-Q200 Product overview: CRCW1210100RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1210100RJNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/2watt 100ohms 5% - CRCW1210100RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 100ohms 5%
CRCW1210100RJNEA
Thick Film Resistors - SMD 1/2watt 100ohms 5% CRCW1210100RJNEA
Thick Film Resistors - SMD 1/2watt 100ohms 5%

Thick Film Resistors - SMD 1/2watt 100ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-100VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100VTR-ND
Chip Resistor - Surface Mount 541-100VTR-ND
100 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100VDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100VDKR-ND
Chip Resistor - Surface Mount 541-100VDKR-ND
100 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100VCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100VCT-ND
Chip Resistor - Surface Mount 541-100VCT-ND
100 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1210100RJNEA - 999924-CRCW1210100RJNEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW1210100RJNEA
999924-CRCW1210100RJNEA
Chip Resistor - Surface Mount - CRCW1210100RJNEA 999924-CRCW1210100RJNEA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999924-CRCW1210100RJ NEA Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: SMD/SMT Voltage Rating: 200 V Length: 3.2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Composition: Thick Film Height: 600 µm Number of Terminations: 2 Weight: 15.989131 mg Resistance: 100 Ω Power Rating: 500 mW Number of Pins: 2 Width: 2.4892 mm Categories: Chip Resistor - Surface Mount Case / Package: 3225 Case / Package: 1210 Alternative Parts (Cross-Reference): MP000273; ERJ-14YJ101U; RK73B2ETTD101J; RK73B2ETTE101J; ERJ-P14J101U; ERJ-14YJ111U; RK73B2ETTD111JCRCW12 10100RJNEA.; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 2.5 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 1210 Voltage Rating (DC): 200 V REACH SVHC: Unknown Max Power Dissipation: 500 mW

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999924-CRCW1210100RJNEA
Packaging: Cut Tape
Features: Automotive AEC-Q200
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 3.2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 600 µm
Number of Terminations: 2
Weight: 15.989131 mg
Resistance: 100 Ω
Power Rating: 500 mW
Number of Pins: 2
Width: 2.4892 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 3225
Case / Package: 1210
Alternative Parts (Cross-Reference): MP000273; ERJ-14YJ101U; RK73B2ETTD101J; RK73B2ETTE101J; ERJ-P14J101U; ERJ-14YJ111U; RK73B2ETTD111JCRCW1210100RJNEA.;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 2.5 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 1210
Voltage Rating (DC): 200 V
REACH SVHC: Unknown
Max Power Dissipation: 500 mW

Buy Now
Res, Thick Film, 100R, 5%, 0.33W, 1210, Reel; Resistance Vishay - 43C4854 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.33W, 1210, Reel; Resistance Vishay
43C4854
Res, Thick Film, 100R, 5%, 0.33W, 1210, Reel; Resistance Vishay 43C4854
RES, THICK FILM, 100R, 5%, 0.33W, 1210, REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.33W, 1210, REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 100R, 5%, 0.33W, 1210; Resistance Vishay - 59M7029 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.33W, 1210; Resistance Vishay
59M7029
Res, Thick Film, 100R, 5%, 0.33W, 1210; Resistance Vishay 59M7029
RES, THICK FILM, 100R, 5%, 0.33W, 1210; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.33W, 1210; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW1210100RJNEA CRCW1210100RJNEA 541-100VTR-ND 999924-CRCW1210100RJNEA 43C4854 59M7029
Product Name Automotive 0.5W 200V Resistor Thick Film Resistors - SMD 1/2watt 100ohms 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW1210100RJNEA Res, Thick Film, 100R, 5%, 0.33W, 1210, Reel; Resistance Vishay Res, Thick Film, 100R, 5%, 0.33W, 1210; Resistance Vishay
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details