Vishay Precision Group Chip Resistor - Surface Mount CRCW1210100RFKEA

Description
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-100AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100AADKR-ND
Chip Resistor - Surface Mount 541-100AADKR-ND
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100AACT-ND
Chip Resistor - Surface Mount 541-100AACT-ND
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100AATR-ND
Chip Resistor - Surface Mount 541-100AATR-ND
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:100ohm; Resistance Tolerance: 1%; Power Rating:0.3... - CRCW1210100RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:100ohm; Resistance Tolerance: 1%; Power Rating:0.3...
CRCW1210100RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:100ohm; Resistance Tolerance: 1%; Power Rating:0.3... CRCW1210100RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:100ohm; Resistance Tolerance: 1%; Power Rating:0.3...

Thick Film Chip ResistorSeries:CRCW; Resistance:100ohm; Resistance Tolerance: 1%; Power Rating:0.3...

Supplier's Site
Surface Mount Resistors - 6792373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792373
Surface Mount Resistors 6792373
Vishay CRCW1210100RFKEA

Vishay CRCW1210100RFKEA

Supplier's Site
Surface Mount Resistors - 6792373P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792373P
Surface Mount Resistors 6792373P
Vishay CRCW1210100RFKEA

Vishay CRCW1210100RFKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210100RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1210100RFKEA
Chip Resistor - Surface Mount CRCW1210100RFKEA
RES SMD 100 OHM 1% 1/2W 1210

RES SMD 100 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Res, Thick Film, 100R, 1%, 0.5W, 1210; Resistance Vishay - 53K2796 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.5W, 1210; Resistance Vishay
53K2796
Res, Thick Film, 100R, 1%, 0.5W, 1210; Resistance Vishay 53K2796
RES, THICK FILM, 100R, 1%, 0.5W, 1210; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 0.5W, 1210; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 100R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 42K4149 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.5W, 1210, Reel; Resistance Vishay
42K4149
Res, Thick Film, 100R, 1%, 0.5W, 1210, Reel; Resistance Vishay 42K4149
RES, THICK FILM, 100R, 1%, 0.5W, 1210, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 0.5W, 1210, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 100R, 1%, 0.5W, 1210 Rohs Compliant Vishay - 84AH5323 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100R, 1%, 0.5W, 1210 Rohs Compliant Vishay
84AH5323
Res, Aec-Q200, 100R, 1%, 0.5W, 1210 Rohs Compliant Vishay 84AH5323
RES, AEC-Q200, 100R, 1%, 0.5W, 1210 ROHS COMPLIANT: YES

RES, AEC-Q200, 100R, 1%, 0.5W, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-100AADKR-ND CRCW1210100RFKEA 6792373 6792373P CRCW1210100RFKEA 53K2796 42K4149 84AH5323
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:100ohm; Resistance Tolerance: 1%; Power Rating:0.3... Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 100R, 1%, 0.5W, 1210; Resistance Vishay Res, Thick Film, 100R, 1%, 0.5W, 1210, Reel; Resistance Vishay Res, Aec-Q200, 100R, 1%, 0.5W, 1210 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD); 1210 (3225m) Surface Mount Technology (SMT / SMD); 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details