VISHAY INTERTECHNOLOGY, INC.
CRCW12101002FRT1 -- RES, 10K OHM 1% 1/4W
Vishay Intertechnology, Inc.
RES, 10K OHM 1% 1/4W
CRCW12101002FRT1
Description
RES, 10Kohm 1% 1/4W
Request a Quote
Email Supplier
Description
RES, 10Kohm 1% 1/4W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12101002FRT1 |
|
Product Name
|
RES, 10K OHM 1% 1/4W |
|
Resistance Range
|
10000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications
RoHS; Aec-q200 qualified
View Details
Resistance Range
1.00E6 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers