VISHAY INTERTECHNOLOGY, INC.
CRCW12101001FRT1 -- 1.0K OHM,5%,1/4W,1210
Vishay Intertechnology, Inc.
1.0K OHM,5%,1/4W,1210
CRCW12101001FRT1
Description
1.0Kohm,5%,1/4W,1210
Request a Quote
Email Supplier
Description
1.0Kohm,5%,1/4W,1210
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12101001FRT1 |
|
Product Name
|
1.0K OHM,5%,1/4W,1210 |
|
Resistance Range
|
1000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details