Vishay Intertechnology, Inc. RES, 1/4W, 1%, 1210, 100 OHM CRCW12101000F

Description
RES, 1/4W, 1%, 1210, 100ohm
Request a Quote
Description
RES, 1/4W, 1%, 1210, 100ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 1/4W, 1%, 1210, 100 OHM - CRCW12101000F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 1/4W, 1%, 1210, 100 OHM
CRCW12101000F
RES, 1/4W, 1%, 1210, 100 OHM CRCW12101000F
RES, 1/4W, 1%, 1210, 100ohm

RES, 1/4W, 1%, 1210, 100ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12101000F
Product Name RES, 1/4W, 1%, 1210, 100 OHM
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details