Vishay Precision Group Chip Resistor - Surface Mount CRCW12100000Z0EA

Description
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-0.0VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0VTR-ND
Chip Resistor - Surface Mount 541-0.0VTR-ND
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-0.0VDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0VDKR-ND
Chip Resistor - Surface Mount 541-0.0VDKR-ND
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-0.0VCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0VCT-ND
Chip Resistor - Surface Mount 541-0.0VCT-ND
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6792364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792364
Surface Mount Resistors 6792364
Vishay CRCW12100000Z0EA

Vishay CRCW12100000Z0EA

Supplier's Site
Surface Mount Resistors - 6792364P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792364P
Surface Mount Resistors 6792364P
Vishay CRCW12100000Z0EA

Vishay CRCW12100000Z0EA

Supplier's Site
SMD 0.5W 0 Ohm 200V Resistor - 52-CRCW12100000Z0EA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W 0 Ohm 200V Resistor
52-CRCW12100000Z0EA
SMD 0.5W 0 Ohm 200V Resistor 52-CRCW12100000Z0EA
1210 Thick Film Resistor, 0.5W, 0 Ohm, 200V, SMD Product overview: CRCW12100000Z0EA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 0 Ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 0 Ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12100000Z0EA can be used for catalog matching and distributor lookup.

1210 Thick Film Resistor, 0.5W, 0 Ohm, 200V, SMD Product overview: CRCW12100000Z0EA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 0 Ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 0 Ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12100000Z0EA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1210,0,0%,T/R,HAZMAT - CRCW12100000Z0EA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,0,0%,T/R,HAZMAT
CRCW12100000Z0EA
1210,0,0%,T/R,HAZMAT CRCW12100000Z0EA
1210,0,0%,T/R,HAZMAT

1210,0,0%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - CRCW12100000Z0EA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12100000Z0EA
Chip Resistor - Surface Mount CRCW12100000Z0EA
RES SMD 0 OHM JUMPER 1/2W 1210

RES SMD 0 OHM JUMPER 1/2W 1210

Supplier's Site Datasheet
Res, Thick Film, 0R, 0.5W, 1210; Resistor Case / Package Vishay - 72M6870 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.5W, 1210; Resistor Case / Package Vishay
72M6870
Res, Thick Film, 0R, 0.5W, 1210; Resistor Case / Package Vishay 72M6870
RES, THICK FILM, 0R, 0.5W, 1210; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:5A; Product Range:CRCW e3 Series; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.5W, 1210; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:5A; Product Range:CRCW e3 Series; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 0R, 0.5W, 1210, Reel; Resistor Case Style Vishay - 19K6070 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.5W, 1210, Reel; Resistor Case Style Vishay
19K6070
Res, Thick Film, 0R, 0.5W, 1210, Reel; Resistor Case Style Vishay 19K6070
RES, THICK FILM, 0R, 0.5W, 1210, REEL; Resistor Case Style:1210 [3225 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Rated Current:5A; Product Range:CRCW e3 Series; Automotive Qualification Standard:AEC-Q200 RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.5W, 1210, REEL; Resistor Case Style:1210 [3225 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Rated Current:5A; Product Range:CRCW e3 Series; Automotive Qualification Standard:AEC-Q200 RoHS Compliant: Yes

Supplier's Site
Res, 0R, 0.5W, 1210, Thick Film; Resistor Case Style Vishay - 96Y9153 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.5W, 1210, Thick Film; Resistor Case Style Vishay
96Y9153
Res, 0R, 0.5W, 1210, Thick Film; Resistor Case Style Vishay 96Y9153
RES, 0R, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:0ohm; Product Range:CRCW e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:-; RoHS Compliant: Yes

RES, 0R, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:0ohm; Product Range:CRCW e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-0.0VTR-ND 6792364 6792364P 52-CRCW12100000Z0EA CRCW12100000Z0EA CRCW12100000Z0EA 72M6870 19K6070 96Y9153
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 0.5W 0 Ohm 200V Resistor 1210,0,0%,T/R,HAZMAT Chip Resistor - Surface Mount Res, Thick Film, 0R, 0.5W, 1210; Resistor Case / Package Vishay Res, Thick Film, 0R, 0.5W, 1210, Reel; Resistor Case Style Vishay Res, 0R, 0.5W, 1210, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD); 1210 (3225m) Surface Mount Technology (SMT / SMD); 1210 1210 [3225 Metric] 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573278 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details