Vishay Precision Group Resistor Case / Package Vishay CRCW12100000Z0EA.

Description
Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:5A; Product Range:CRCW e3 Series; Product Length:3.2mm; Product Width:2.5mm; Operating Temperature Min:-55°C RoHS Compliant: Yes
Description
Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:5A; Product Range:CRCW e3 Series; Product Length:3.2mm; Product Width:2.5mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Case / Package Vishay - 25AC7978 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Case / Package Vishay
25AC7978
Resistor Case / Package Vishay 25AC7978
Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:5A; Product Range:CRCW e3 Series; Product Length:3.2mm; Product Width:2.5mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:5A; Product Range:CRCW e3 Series; Product Length:3.2mm; Product Width:2.5mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC7978
Product Name Resistor Case / Package Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details