VISHAY INTERTECHNOLOGY, INC.
CRCW1206XXXFT -- 220 OHM 1% 1206 SMD RL
Vishay Intertechnology, Inc.
220 OHM 1% 1206 SMD RL
CRCW1206XXXFT
Description
220ohm 1% 1206 SMD RL
Request a Quote
Email Supplier
Description
220ohm 1% 1206 SMD RL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206XXXFT |
|
Product Name
|
220 OHM 1% 1206 SMD RL |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0470 ohms
Temperature Coefficient
20 ±ppm/°C
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers