Vishay Intertechnology, Inc. RES. 0.1 OHM 5%, 1/4W CRCW1206R10JRT1

Description
RES. 0.1ohm 5%, 1/4W
Request a Quote
Description
RES. 0.1ohm 5%, 1/4W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES. 0.1 OHM 5%, 1/4W - CRCW1206R10JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES. 0.1 OHM 5%, 1/4W
CRCW1206R10JRT1
RES. 0.1 OHM 5%, 1/4W CRCW1206R10JRT1
RES. 0.1ohm 5%, 1/4W

RES. 0.1ohm 5%, 1/4W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206R10JRT1
Product Name RES. 0.1 OHM 5%, 1/4W
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details