VISHAY INTERTECHNOLOGY, INC.
CRCW1206R100JNEA -- RES. 0.1 OHM 5%, 1/4W
Vishay Intertechnology, Inc.
RES. 0.1 OHM 5%, 1/4W
CRCW1206R100JNEA
Description
RES. 0.1ohm 5%, 1/4W
Request a Quote
Email Supplier
Description
RES. 0.1ohm 5%, 1/4W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206R100JNEA |
|
Product Name
|
RES. 0.1 OHM 5%, 1/4W |
|
Resistance Range
|
0.1000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
150 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers