VISHAY INTERTECHNOLOGY, INC.
CRCW1206R000ZRT1 -- CAPSM, 1000UF 10% 10
Vishay Intertechnology, Inc.
CAPSM, 1000UF 10% 10
CRCW1206R000ZRT1
Description
CAPSM, 1000UF 10% 10
Request a Quote
Email Supplier
Description
CAPSM, 1000UF 10% 10
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206R000ZRT1 |
|
Product Name
|
CAPSM, 1000UF 10% 10 |
|
Tolerance
|
10 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
237000 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Solder
Standards and Certifications
RoHS; No
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0150 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details