Vishay Precision Group Chip Resistor - Surface Mount CRCW12069R10JNEA

Description
9.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-9.1ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.1ETR-ND
Chip Resistor - Surface Mount 541-9.1ETR-ND
9.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

9.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 9.1 OHM 1/4W 5% 1206 SMD - CRCW12069R10JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1 OHM 1/4W 5% 1206 SMD
CRCW12069R10JNEA
RES 9.1 OHM 1/4W 5% 1206 SMD CRCW12069R10JNEA
RES 9.1ohm 1/4W 5% 1206 SMD

RES 9.1ohm 1/4W 5% 1206 SMD

Supplier's Site
D25/crcw1206 200 9R1 5% Et1 E3 Vishay - 95AC9017 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 9R1 5% Et1 E3 Vishay
95AC9017
D25/crcw1206 200 9R1 5% Et1 E3 Vishay 95AC9017
D25/CRCW1206 200 9R1 5% ET1 E3

D25/CRCW1206 200 9R1 5% ET1 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-9.1ETR-ND CRCW12069R10JNEA 95AC9017
Product Name Chip Resistor - Surface Mount RES 9.1 OHM 1/4W 5% 1206 SMD D25/crcw1206 200 9R1 5% Et1 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 9.1 ohms 9.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details