Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 9.76Mohms 1% CRCW12069M76FKTA

Description
Thick Film Resistors - SMD 1/4watt 9.76Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 9.76Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 9.76Mohms 1% - CRCW12069M76FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 9.76Mohms 1%
CRCW12069M76FKTA
Thick Film Resistors - SMD 1/4watt 9.76Mohms 1% CRCW12069M76FKTA
Thick Film Resistors - SMD 1/4watt 9.76Mohms 1%

Thick Film Resistors - SMD 1/4watt 9.76Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12069M76FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12069M76FKTA-ND
Chip Resistor - Surface Mount CRCW12069M76FKTA-ND
9.76 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

9.76 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 9.76Mohm, 250Mw, 1%; Resistance Vishay - 07J6219 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 9.76Mohm, 250Mw, 1%; Resistance Vishay
07J6219
Resistor, Thick Film, 9.76Mohm, 250Mw, 1%; Resistance Vishay 07J6219
RESISTOR, THICK FILM, 9.76MOHM, 250mW, 1%; Resistance:9.76Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 9.76MOHM, 250mW, 1%; Resistance:9.76Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12069M76FKTA CRCW12069M76FKTA-ND 07J6219
Product Name Thick Film Resistors - SMD 1/4watt 9.76Mohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 9.76Mohm, 250Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 9.76E6 ohms 9.76E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details