9.76 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
9.76 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
9.76 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 9M76, 1%, 0.25W, 1206, REEL; Resistance:9.76Mohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.76 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-CRCW12069M76FKEATR-ND | CRCW12069M76FKEA | 42K5230 | 28W4575 |
| Product Name | Chip Resistor - Surface Mount | CRCW12069M76FKEA | Res, Thick Film, 9M76, 1%, 0.25W, 1206, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.76 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | 1206; 1206 [3216 Metric] | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % |