Vishay Intertechnology, Inc. RES 9.31M OHM 1/4W 1% 1206 SMD CRCW12069M31FKTA

Description
RES 9.31Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 9.31Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31M OHM 1/4W 1% 1206 SMD - CRCW12069M31FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31M OHM 1/4W 1% 1206 SMD
CRCW12069M31FKTA
RES 9.31M OHM 1/4W 1% 1206 SMD CRCW12069M31FKTA
RES 9.31Mohm 1/4W 1% 1206 SMD

RES 9.31Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12069M31FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12069M31FKTA-ND
Chip Resistor - Surface Mount CRCW12069M31FKTA-ND
9.31 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

9.31 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12069M31FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12069M31FKTA
Chip Resistor - Surface Mount CRCW12069M31FKTA
RES SMD 9.31M OHM 1% 1/4W 1206

RES SMD 9.31M OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistor, Thick Film, 9.31Mohm, 250Mw, 1%; Resistance Vishay - 07J6207 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 9.31Mohm, 250Mw, 1%; Resistance Vishay
07J6207
Resistor, Thick Film, 9.31Mohm, 250Mw, 1%; Resistance Vishay 07J6207
RESISTOR, THICK FILM, 9.31MOHM, 250mW, 1%; Resistance:9.31Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 9.31MOHM, 250mW, 1%; Resistance:9.31Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW12069M31FKTA CRCW12069M31FKTA-ND CRCW12069M31FKTA 07J6207
Product Name RES 9.31M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 9.31Mohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 9.31E6 ohms 9.31E6 ohms 9.31E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details