Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12069M10JNEA

Description
9.1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-9.1METR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.1METR-ND
Chip Resistor - Surface Mount 541-9.1METR-ND
9.1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

9.1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 9.1M OHM 1/4W 5% 1206 SMD - CRCW12069M10JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1M OHM 1/4W 5% 1206 SMD
CRCW12069M10JNEA
RES 9.1M OHM 1/4W 5% 1206 SMD CRCW12069M10JNEA
RES 9.1Mohm 1/4W 5% 1206 SMD

RES 9.1Mohm 1/4W 5% 1206 SMD

Supplier's Site
D25/crcw1206 200 9M1 5% Et1 E3 Rohs Compliant Vishay - 47P3876 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 9M1 5% Et1 E3 Rohs Compliant Vishay
47P3876
D25/crcw1206 200 9M1 5% Et1 E3 Rohs Compliant Vishay 47P3876
D25/CRCW1206 200 9M1 5% ET1 e3 RoHS Compliant: Yes

D25/CRCW1206 200 9M1 5% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-9.1METR-ND CRCW12069M10JNEA 47P3876
Product Name Chip Resistor - Surface Mount RES 9.1M OHM 1/4W 5% 1206 SMD D25/crcw1206 200 9M1 5% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers