Vishay Intertechnology, Inc. RES 9.10M OHM 1/4W 1% 1206 SMD CRCW12069M10FKTA

Description
RES 9.10Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 9.10Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.10M OHM 1/4W 1% 1206 SMD - CRCW12069M10FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10M OHM 1/4W 1% 1206 SMD
CRCW12069M10FKTA
RES 9.10M OHM 1/4W 1% 1206 SMD CRCW12069M10FKTA
RES 9.10Mohm 1/4W 1% 1206 SMD

RES 9.10Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12069M10FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12069M10FKTA-ND
Chip Resistor - Surface Mount CRCW12069M10FKTA-ND
9.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

9.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12069M10FKTA CRCW12069M10FKTA-ND
Product Name RES 9.10M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 9.10E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers