Vishay Precision Group RES 9.10M OHM 1/4W 1% 1206 SMD CRCW12069M10FKEA

Description
RES 9.10Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 9.10Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.10M OHM 1/4W 1% 1206 SMD - CRCW12069M10FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10M OHM 1/4W 1% 1206 SMD
CRCW12069M10FKEA
RES 9.10M OHM 1/4W 1% 1206 SMD CRCW12069M10FKEA
RES 9.10Mohm 1/4W 1% 1206 SMD

RES 9.10Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-9.10MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.10MFTR-ND
Chip Resistor - Surface Mount 541-9.10MFTR-ND
9.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

9.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.1 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4572 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.1 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4572
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.1 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4572
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.1 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.1 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 9M1, 1%, 0.25W, 1206, Reel; Resistance Vishay - 47P3875 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9M1, 1%, 0.25W, 1206, Reel; Resistance Vishay
47P3875
Res, Thick Film, 9M1, 1%, 0.25W, 1206, Reel; Resistance Vishay 47P3875
RES, THICK FILM, 9M1, 1%, 0.25W, 1206, REEL; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9M1, 1%, 0.25W, 1206, REEL; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 9.1 Mohm, 250 Mw, 1%; Resistance Vishay - 84W8797 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 9.1 Mohm, 250 Mw, 1%; Resistance Vishay
84W8797
Thick Film Resistor, 9.1 Mohm, 250 Mw, 1%; Resistance Vishay 84W8797
THICK FILM RESISTOR, 9.1 MOHM, 250 mW, 1%; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 9.1 MOHM, 250 mW, 1%; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12069M10FKEA 541-9.10MFTR-ND 28W4572 47P3875
Product Name RES 9.10M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.1 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Res, Thick Film, 9M1, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 9.10E6 ohms 9.10E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details