Vishay Intertechnology, Inc. RES 9.09M OHM 1/4W 1% 1206 SMD CRCW12069M09FKTA

Description
RES 9.09Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 9.09Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09M OHM 1/4W 1% 1206 SMD - CRCW12069M09FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09M OHM 1/4W 1% 1206 SMD
CRCW12069M09FKTA
RES 9.09M OHM 1/4W 1% 1206 SMD CRCW12069M09FKTA
RES 9.09Mohm 1/4W 1% 1206 SMD

RES 9.09Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12069M09FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12069M09FKTA-ND
Chip Resistor - Surface Mount CRCW12069M09FKTA-ND
9.09 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

9.09 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 9.09M 1% 100 Rt1 Rohs Compliant Vishay - 49P3194 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 9.09M 1% 100 Rt1 Rohs Compliant Vishay
49P3194
Crcw1206 9.09M 1% 100 Rt1 Rohs Compliant Vishay 49P3194
CRCW1206 9.09M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1206 9.09M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12069M09FKTA CRCW12069M09FKTA-ND 49P3194
Product Name RES 9.09M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Crcw1206 9.09M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 9.09E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details