Vishay Precision Group RES 9.09M OHM 1/4W 1% 1206 SMD CRCW12069M09FKEA

Description
RES 9.09Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 9.09Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09M OHM 1/4W 1% 1206 SMD - CRCW12069M09FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09M OHM 1/4W 1% 1206 SMD
CRCW12069M09FKEA
RES 9.09M OHM 1/4W 1% 1206 SMD CRCW12069M09FKEA
RES 9.09Mohm 1/4W 1% 1206 SMD

RES 9.09Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-9.09MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.09MFTR-ND
Chip Resistor - Surface Mount 541-9.09MFTR-ND
9.09 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

9.09 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.09MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.09MFCT-ND
Chip Resistor - Surface Mount 541-9.09MFCT-ND
9.09 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

9.09 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.09MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.09MFDKR-ND
Chip Resistor - Surface Mount 541-9.09MFDKR-ND
9.09 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

9.09 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.09 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4571 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.09 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4571
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.09 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4571
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.09 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.09 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 9M09, 1%, 0.25W, 1206, Reel; Resistance Vishay - 47P3874 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9M09, 1%, 0.25W, 1206, Reel; Resistance Vishay
47P3874
Res, Thick Film, 9M09, 1%, 0.25W, 1206, Reel; Resistance Vishay 47P3874
RES, THICK FILM, 9M09, 1%, 0.25W, 1206, REEL; Resistance:9.09Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9M09, 1%, 0.25W, 1206, REEL; Resistance:9.09Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12069M09FKEA 541-9.09MFTR-ND 28W4571 47P3874
Product Name RES 9.09M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.09 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Res, Thick Film, 9M09, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 9.09E6 ohms 9.09E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers