Vishay Precision Group RES 9.76K OHM 1/4W 1% 1206 SMD CRCW12069K76FKEA

Description
RES 9.76Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 9.76Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM 1/4W 1% 1206 SMD - CRCW12069K76FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/4W 1% 1206 SMD
CRCW12069K76FKEA
RES 9.76K OHM 1/4W 1% 1206 SMD CRCW12069K76FKEA
RES 9.76Kohm 1/4W 1% 1206 SMD

RES 9.76Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-9.76KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.76KFTR-ND
Chip Resistor - Surface Mount 541-9.76KFTR-ND
9.76 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

9.76 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.76KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.76KFDKR-ND
Chip Resistor - Surface Mount 541-9.76KFDKR-ND
9.76 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

9.76 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.76KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.76KFCT-ND
Chip Resistor - Surface Mount 541-9.76KFCT-ND
9.76 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

9.76 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 9K76, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5229 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K76, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5229
Res, Thick Film, 9K76, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5229
RES, THICK FILM, 9K76, 1%, 0.25W, 1206, REEL; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9K76, 1%, 0.25W, 1206, REEL; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 9K76, 1%, 0.25W, 1206; Resistance Vishay - 53K2686 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K76, 1%, 0.25W, 1206; Resistance Vishay
53K2686
Res, Thick Film, 9K76, 1%, 0.25W, 1206; Resistance Vishay 53K2686
RES, THICK FILM, 9K76, 1%, 0.25W, 1206; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9K76, 1%, 0.25W, 1206; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12069K76FKEA 541-9.76KFTR-ND 42K5229
Product Name RES 9.76K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 9K76, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 9760 ohms 9760 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chip Resistor - Surface Mount - 1676265-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details